IC MCU 16/32BIT 768KB 144LFQFP
R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 50MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64188PFD#UB | R5F64188PFD#UB |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 50 MHz | |
| RAM | 63 KB |