IC MCU 16/32BIT 640KB 100LFQFP
R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 50MHz 640KB (640K x 8) FLASH 100-LFQFP (14x14)
16-bit Microcontrollers - MCU MCU 3/5V 640K/48K -40~85C 100-LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64187DFB#U0 | R5F64187DFB#U0 | R5F64187DFB#U0 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 50 MHz | ||
| RAM | 48 KB |