Manufacturer: Renesas Electronics America
Win Source Part Number: 182255-R5F64179PFD
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC MCU 16/32B 1MB FLASH 144LFQFP Product overview: R5F64179PFD from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64179PFD can be used for catalog matching and distributor lookup.
IC MCU 16/32B 1MB FLASH 144LFQFP
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 182255-R5F64179PFD | 685-R5F64179PFD | R5F64179PFD | R5F64179PFD |
| Product Name | Integrated Circuits(ICs) | 1MB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| RAM | 63 KB | 63 KB | ||
| Supply Voltage | 3 to 5.5 volts | |||
| Package Type | Other; Tray | QFP; Other; 144-LQFP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |