IC MCU 16/32BT 1MB FLSH 100LFQFP
IC MCU 16/32BT 1MB FLSH 100LFQFP Product overview: R5F64179PFB#UC from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64179PFB#UC can be used for catalog matching and distributor lookup.
R32C/117 - 32-bit Microcomputers
Win Source Part Number: 1214678-R5F64179PFB#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C/R32C/100/117
Core Processor: R32C/100
Speed: 50MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 84
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 63K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Fake Threat In the Open Market: 51 pct.
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F64179PFB#UC
Base Product Number: R5F64179
Product Status: Last Time Buy
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT FLASH SMD
IC MCU 32BIT FLASH SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F64179PFB#UC-ND | 685-R5F64179PFB#UC | R5F64179PFB#UC | 1214678-R5F64179PFB#UC | R5F64179PFB#UC | R5F64179PFB#UC | R5F64179PFB#UC |
| Product Name | Microcontrollers | 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 32 Bit | 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||||
| RAM | 63 KB | 63 KB | 1000 KB | 63 KB | 63 KB | ||
| ROM | 1000 KB | 8 KB |