Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F64179PFB#UB R5F64179PFB#UB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891088-R5F64179PFB#U B Series: M16C/R32C/100/117 Operating Temperature Range: -40°C ~ 85°C (TA) Features: R32C/100 series Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14) Core Processor: R32C/100 Speed: 50MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 84 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891088-R5F64179PFB#U B Series: M16C/R32C/100/117 Operating Temperature Range: -40°C ~ 85°C (TA) Features: R32C/100 series Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14) Core Processor: R32C/100 Speed: 50MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 84 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F64179PFB#UB - 891088-R5F64179PFB#UB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F64179PFB#UB
891088-R5F64179PFB#UB
Embedded - Embedded - Microcontrollers - R5F64179PFB#UB 891088-R5F64179PFB#UB
Manufacturer: Renesas Electronics America Win Source Part Number: 891088-R5F64179PFB#U B Series: M16C/R32C/100/117 Operating Temperature Range: -40°C ~ 85°C (TA) Features: R32C/100 series Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14) Core Processor: R32C/100 Speed: 50MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 84 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891088-R5F64179PFB#UB
Series: M16C/R32C/100/117
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: R32C/100 series Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Core Processor: R32C/100
Speed: 50MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 84
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
1MB Embedded Microcontroller MCU - 685-R5F64179PFB#UB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MB Embedded Microcontroller MCU
685-R5F64179PFB#UB
1MB Embedded Microcontroller MCU 685-R5F64179PFB#UB
IC MCU 16/32B 1MB FLASH 100LFQFP Product overview: R5F64179PFB#UB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64179PFB#UB can be used for catalog matching and distributor lookup.

IC MCU 16/32B 1MB FLASH 100LFQFP Product overview: R5F64179PFB#UB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64179PFB#UB can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - R5F64179PFB#UB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F64179PFB#UB
Microcontrollers R5F64179PFB#UB
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F64179PFB#UB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F64179PFB#UB
Embedded - Microcontrollers R5F64179PFB#UB
IC MCU 16/32B 1MB FLASH 100LFQFP

IC MCU 16/32B 1MB FLASH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 891088-R5F64179PFB#UB 685-R5F64179PFB#UB R5F64179PFB#UB R5F64179PFB#UB
Product Name Embedded - Embedded - Microcontrollers - R5F64179PFB#UB 1MB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 50 MHz 50 MHz
RAM 1000 KB 63 KB
ROM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7500AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers