R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 16/32B 1MB FLASH 144LFQFP
16-bit Microcontrollers - MCU R32C117 1024+8KB 3/5.5V -40~85C 144LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64179DFD#UB | R5F64179DFD#UB | R5F64179DFD#UB |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 50 MHz | ||
| RAM | 63 KB |