IC MCU 16/32B 1MB FLASH 100LFQFP Product overview: R5F64179DFB#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64179DFB#U0 can be used for catalog matching and distributor lookup.
Microcontroller, 64-Bit, 50MHz
Win Source Part Number: 1172016-R5F64179DFB#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C/R32C/100/117
Core Processor: R32C/100
Speed: 50MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 84
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 63K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Alternative Parts (Cross-Reference): R5F64179DFBU0;
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F64179DFBU0
Base Product Number: R5F64179
Product Status: Last Time Buy
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32B 1MB FLASH 100LFQFP
16-bit Microcontrollers - MCU MCU 3.0/5.5V 1024K/63K -40TO85C 100-LQFP
IC MCU 16/32B 1MB FLASH 100LFQFP
R32C/100 R32C/100 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F64179DFB#U0 | R5F64179DFB#U0 | 1172016-R5F64179DFB#U0 | R5F64179DFB#U0-ND | R5F64179DFB#U0 | R5F64179DFB#U0 | R5F64179DFB#U0 | R5F64179DFB#U0 | R5F64179DFB#U0 |
| Product Name | 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| RAM | 63 KB | 1000 KB | 63 KB | 63 KB | 63 KB | 63 KB | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | |||||
| Package Type | Other; Tray | QFP; Other; LQFP100 | LFQP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Data Bus | 64 Bit; 64-Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |