R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32BIT 768KB 100LFQFP
IC MCU 16/32BIT 768KB 100LFQFP
16-bit Microcontrollers - MCU M16C/R32C 768+8/63 100LQFP 14x14 -40~+85
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64178DFB#UB-ND | R5F64178DFB#UB | R5F64178DFB#UB | R5F64178DFB#UB | R5F64178DFB#UB |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||
| RAM | 63 KB | 63 KB | 63 KB | ||
| ROM | 768 KB |