Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F64177PFB R5F64177PFB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062367-R5F64177PFB Packaging: Tray Core Processor: R32C/100 Number of I/O: 84 Program Memory Size: 640KB (640K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062367-R5F64177PFB Packaging: Tray Core Processor: R32C/100 Number of I/O: 84 Program Memory Size: 640KB (640K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F64177PFB - 062367-R5F64177PFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F64177PFB
062367-R5F64177PFB
Embedded - Embedded - Microcontrollers - R5F64177PFB 062367-R5F64177PFB
Manufacturer: Renesas Electronics America Win Source Part Number: 062367-R5F64177PFB Packaging: Tray Core Processor: R32C/100 Number of I/O: 84 Program Memory Size: 640KB (640K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 062367-R5F64177PFB
Packaging: Tray
Core Processor: R32C/100
Number of I/O: 84
Program Memory Size: 640KB (640K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 48K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 640KB Embedded Microcontroller MCU - 685-R5F64177PFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 640KB Embedded Microcontroller MCU
685-R5F64177PFB
32-bit 32BIT 640KB Embedded Microcontroller MCU 685-R5F64177PFB
IC MCU 32BIT 640KB FLASH 100QFP Product overview: R5F64177PFB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 640KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 640KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64177PFB can be used for catalog matching and distributor lookup.

IC MCU 32BIT 640KB FLASH 100QFP Product overview: R5F64177PFB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 640KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 640KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64177PFB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 062367-R5F64177PFB 685-R5F64177PFB
Product Name Embedded - Embedded - Microcontrollers - R5F64177PFB 32-bit 32BIT 640KB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 50 MHz
RAM 640 KB 48 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C505CALMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers