Win Source Part Number: 1351448-R5F64177PFB#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: M16C/R32C/100/117
Core Processor: R32C/100
Speed: 50MHz
Package: Tray
Standard Package: 90
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 84
Program Memory Size: 640KB (640K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 48K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F64177
Product Status: Obsolete
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 640KB (640K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32BIT 640KB 100LFQFP Product overview: R5F64177PFB#UB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 640KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 640KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64177PFB#UB can be used for catalog matching and distributor lookup.
IC MCU 16/32BIT 640KB 100LFQFP
IC MCU 16/32BIT 640KB 100LFQFP
16-bit Microcontrollers - MCU R32C117 640+8KB 3/5.5V -40~85C 100LQFP
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 640KB (640K x 8) FLASH 100-LFQFP (14x14)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1351448-R5F64177PFB#UB | R5F64177PFB#UB-ND | 685-R5F64177PFB#UB | R5F64177PFB#UB | R5F64177PFB#UB | R5F64177PFB#UB | R5F64177PFB#UB |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 640KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| RAM | 640 KB | 48 KB | 48 KB | 48 KB | 48 KB | ||
| ROM | 8 KB | 640 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |