R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 640KB (640K x 8) FLASH 100-LFQFP (14x14)
16-bit Microcontrollers - MCU R32C117 640+8KB 3/5.5V -40~85C 100LQFP
IC MCU 16/32BIT 640KB 100LFQFP
IC MCU 16/32BIT 640KB 100LFQFP
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 640KB (640K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64177DFB#UB-ND | R5F64177DFB#UB | R5F64177DFB#UB | R5F64177DFB#UB | R5F64177DFB#UB |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||
| RAM | 48 KB | 48 KB | 48 KB | ||
| ROM | 640 KB |