Renesas Electronics Corporation 32-bit 32BIT 512KB Embedded Microcontroller MCU R5F64176DFD#UB

Description
IC MCU 16/32BIT 512KB 144LFQFP Product overview: R5F64176DFD#UB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64176DFD#UB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32BIT 512KB 144LFQFP Product overview: R5F64176DFD#UB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64176DFD#UB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F64176DFD#UB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F64176DFD#UB
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F64176DFD#UB
IC MCU 16/32BIT 512KB 144LFQFP Product overview: R5F64176DFD#UB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64176DFD#UB can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 512KB 144LFQFP Product overview: R5F64176DFD#UB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64176DFD#UB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F64176DFD#UB - 891086-R5F64176DFD#UB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F64176DFD#UB
891086-R5F64176DFD#UB
Embedded - Embedded - Microcontrollers - R5F64176DFD#UB 891086-R5F64176DFD#UB
Manufacturer: Renesas Electronics America Win Source Part Number: 891086-R5F64176DFD#U B Series: M16C/R32C/100/117 Operating Temperature Range: -40°C ~ 85°C (TA) Features: R32C/100 series Microcontroller IC 16/32-Bit 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20) Core Processor: R32C/100 Speed: 50MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 120 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 34x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LFQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891086-R5F64176DFD#UB
Series: M16C/R32C/100/117
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: R32C/100 series Microcontroller IC 16/32-Bit 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Core Processor: R32C/100
Speed: 50MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 120
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 34x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-LFQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F64176DFD#UB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F64176DFD#UB
Microcontrollers R5F64176DFD#UB
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - R5F64176DFD#UB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F64176DFD#UB
Embedded - Microcontrollers R5F64176DFD#UB
IC MCU 16/32BIT 512KB 144LFQFP

IC MCU 16/32BIT 512KB 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F64176DFD#UB 891086-R5F64176DFD#UB R5F64176DFD#UB R5F64176DFD#UB
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F64176DFD#UB Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Package Type Other; 144-LQFP QFP; Other; 144-LFQFP (20x20) QFP; Other; 144-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 50 MHz 50 MHz
RAM 512 KB 40 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7954AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers