Renesas Electronics Corporation Microcontrollers R5F64169DFD#UB

Description
R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F64169DFD#UB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F64169DFD#UB-ND
Microcontrollers R5F64169DFD#UB-ND
R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
1MB Embedded Microcontroller MCU - 685-R5F64169DFD#UB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MB Embedded Microcontroller MCU
685-R5F64169DFD#UB
1MB Embedded Microcontroller MCU 685-R5F64169DFD#UB
IC MCU 16/32B 1MB FLASH 144LFQFP Product overview: R5F64169DFD#UB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64169DFD#UB can be used for catalog matching and distributor lookup.

IC MCU 16/32B 1MB FLASH 144LFQFP Product overview: R5F64169DFD#UB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64169DFD#UB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F64169DFD#UB - 792998-R5F64169DFD#UB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F64169DFD#UB
792998-R5F64169DFD#UB
Embedded - Embedded - Microcontrollers - R5F64169DFD#UB 792998-R5F64169DFD#UB
Manufacturer: Renesas Electronics America Win Source Part Number: 792998-R5F64169DFD#U B Series: M16C/R32C/100/116 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R32C/100 Speed: 50MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 120 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 63K x 8 Data Converters: A/D 34x10b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: R5F64169 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LFQFP (20x20) Alternative Parts (Cross-Reference): S912XDT512J1VAGR; S912XDT512J1CAG; S912XDT384J1MAG; S912XDT512J1VAG; Introduction Date: April 08, 2009 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792998-R5F64169DFD#UB
Series: M16C/R32C/100/116
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: R32C/100
Speed: 50MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 120
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 63K x 8
Data Converters: A/D 34x10b, D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: R5F64169
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LFQFP (20x20)
Alternative Parts (Cross-Reference): S912XDT512J1VAGR; S912XDT512J1CAG; S912XDT384J1MAG; S912XDT512J1VAG;
Introduction Date: April 08, 2009
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F64169DFD#UB
16-bit Microcontrollers - MCU R5F64169DFD#UB
16-bit Microcontrollers - MCU R32C116 1024+8K 3/5V -40TO+85C 144LQFP

16-bit Microcontrollers - MCU R32C116 1024+8K 3/5V -40TO+85C 144LQFP

Buy Now Datasheet
Microcontrollers - R5F64169DFD#UB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F64169DFD#UB
Microcontrollers R5F64169DFD#UB
R32C/100 M16C Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

R32C/100 M16C Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Microcontrollers - R5F64169DFD#UB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F64169DFD#UB
Microcontrollers R5F64169DFD#UB
R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - R5F64169DFD#UB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F64169DFD#UB
Embedded - Microcontrollers R5F64169DFD#UB
IC MCU 16/32B 1MB FLASH 144LFQFP

IC MCU 16/32B 1MB FLASH 144LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F64169DFD#UB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F64169DFD#UB
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F64169DFD#UB
IC MCU 16/32B 1MB FLASH 144LFQFP

IC MCU 16/32B 1MB FLASH 144LFQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F64169DFD#UB-ND 685-R5F64169DFD#UB 792998-R5F64169DFD#UB R5F64169DFD#UB R5F64169DFD#UB R5F64169DFD#UB R5F64169DFD#UB
Product Name Microcontrollers 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F64169DFD#UB 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits 8 Bit; Other; A/D 34x10b; D/A 2x8b
RAM 63 KB 63 KB 1000 KB 63 KB 63 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMCBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details