Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F64169DFD#U0 R5F64169DFD#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 142570-R5F64169DFD#U 0 Packaging: Tray Core Processor: R32C/100 Number of I/O: 120 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 34x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 63K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 142570-R5F64169DFD#U 0 Packaging: Tray Core Processor: R32C/100 Number of I/O: 120 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 34x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 63K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F64169DFD#U0 - 142570-R5F64169DFD#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F64169DFD#U0
142570-R5F64169DFD#U0
Embedded - Embedded - Microcontrollers - R5F64169DFD#U0 142570-R5F64169DFD#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 142570-R5F64169DFD#U 0 Packaging: Tray Core Processor: R32C/100 Number of I/O: 120 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 34x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 63K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 142570-R5F64169DFD#U0
Packaging: Tray
Core Processor: R32C/100
Number of I/O: 120
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x10b, D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LFQFP (20x20)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 63K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F64169DFD#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F64169DFD#U0-ND
Microcontrollers R5F64169DFD#U0-ND
R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
1MB Embedded Microcontroller MCU - 685-R5F64169DFD#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MB Embedded Microcontroller MCU
685-R5F64169DFD#U0
1MB Embedded Microcontroller MCU 685-R5F64169DFD#U0
IC MCU 16/32B 1MB FLASH 144LFQFP Product overview: R5F64169DFD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64169DFD#U0 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 1MB FLASH 144LFQFP Product overview: R5F64169DFD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64169DFD#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F64169DFD#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F64169DFD#U0
Microcontrollers R5F64169DFD#U0
R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F64169DFD#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F64169DFD#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F64169DFD#U0
IC MCU 16/32B 1MB FLASH 144LFQFP

IC MCU 16/32B 1MB FLASH 144LFQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F64169DFD#U0
16-bit Microcontrollers - MCU R5F64169DFD#U0
16-bit Microcontrollers - MCU MCU 3/5V 1024K I-temp PB-free 144-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 1024K I-temp PB-free 144-LQFP

Buy Now Datasheet
Microcontrollers - R5F64169DFD#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F64169DFD#U0
Microcontrollers R5F64169DFD#U0
IC MCU 16/32B 1MB FLASH 144LFQFP

IC MCU 16/32B 1MB FLASH 144LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F64169DFD#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F64169DFD#U0
Embedded - Microcontrollers R5F64169DFD#U0
IC MCU 16/32B 1MB FLASH 144LFQFP

IC MCU 16/32B 1MB FLASH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 142570-R5F64169DFD#U0 R5F64169DFD#U0-ND 685-R5F64169DFD#U0 R5F64169DFD#U0 R5F64169DFD#U0 R5F64169DFD#U0 R5F64169DFD#U0 R5F64169DFD#U0
Product Name Embedded - Embedded - Microcontrollers - R5F64169DFD#U0 Microcontrollers 1MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Active Active Active
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 1000 KB 63 KB 63 KB 63 KB 63 KB 63 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7375AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers