R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
16-bit Microcontrollers - MCU MCU 3/5V 768K -40~85C 144-LQFP
IC MCU 16/32BIT 768KB 144LFQFP
IC MCU 16/32BIT 768KB 144LFQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64168DFD#U0-ND | R5F64168DFD#U0 | R5F64168DFD#U0 | R5F64168DFD#U0 | R5F64168DFD#U0 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 8 Bit; Other; A/D 34x10b; D/A 2x8b | ||||
| RAM | 63 KB | 63 KB | 63 KB | ||
| ROM | 768 KB |