R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 640KB (640K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16/32BIT 640KB 144LFQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64167DFD#U0 | R5F64167DFD#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 50 MHz | |
| RAM | 48 KB |