R32C/100 M16C/R32C/100/116 Microcontroller IC 16/32-Bit 50MHz 640KB (640K x 8) FLASH 100-LFQFP (14x14)
16-bit Microcontrollers - MCU R32C116 FL 640/48 100LQFP 3.0-5.5V -40/8
IC MCU 16/32BIT 640KB 100LFQFP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64167DFB#U0 | R5F64167DFB#U0 | R5F64167DFB#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 50 MHz | ||
| RAM | 48 KB |