Renesas Electronics Corporation 5.5V Embedded Microcontroller MCU R5F64166DFD#U0

Description
Renesas Electronics MCU 3.0/5.5V 512K/40K -40TO+85C 144-LQFP Product overview: R5F64166DFD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5.5V, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-R5F64166DFD#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Renesas Electronics MCU 3.0/5.5V 512K/40K -40TO+85C 144-LQFP Product overview: R5F64166DFD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5.5V, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-R5F64166DFD#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V Embedded Microcontroller MCU - 48-R5F64166DFD#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Embedded Microcontroller MCU
48-R5F64166DFD#U0
5.5V Embedded Microcontroller MCU 48-R5F64166DFD#U0
Renesas Electronics MCU 3.0/5.5V 512K/40K -40TO+85C 144-LQFP Product overview: R5F64166DFD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5.5V, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-R5F64166DFD#U0 can be used for catalog matching and distributor lookup.

Renesas Electronics MCU 3.0/5.5V 512K/40K -40TO+85C 144-LQFP Product overview: R5F64166DFD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5.5V, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-R5F64166DFD#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F64166DFD#U0 - 1087412-R5F64166DFD#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F64166DFD#U0
1087412-R5F64166DFD#U0
Embedded - Embedded - Microcontrollers - R5F64166DFD#U0 1087412-R5F64166DFD#U0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087412-R5F64166DFD# U0 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087412-R5F64166DFD#U0
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Microcontrollers - 559-R5F64166DFD#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F64166DFD#U0-ND
Microcontrollers 559-R5F64166DFD#U0-ND
MCU 3.0/5.5V 512K/40K -40TO+85C

MCU 3.0/5.5V 512K/40K -40TO+85C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 48-R5F64166DFD#U0 1087412-R5F64166DFD#U0 559-R5F64166DFD#U0-ND
Product Name 5.5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F64166DFD#U0 Microcontrollers
Package Type Other; Tray LFQP; Other; 144-LQFP
Data Bus 16 Bit; 32 Bit
Clock Speed 50 MHz
Bits 8 Bit; Other; A/D 34x10b; D/A 2x8b
RAM 40 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02688400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details