Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F64165DFD R5F64165DFD

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062366-R5F64165DFD Packaging: Tray Core Processor: R32C/100 Number of I/O: 120 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 34x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 40K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062366-R5F64165DFD Packaging: Tray Core Processor: R32C/100 Number of I/O: 120 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 34x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 40K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F64165DFD - 062366-R5F64165DFD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F64165DFD
062366-R5F64165DFD
Embedded - Embedded - Microcontrollers - R5F64165DFD 062366-R5F64165DFD
Manufacturer: Renesas Electronics America Win Source Part Number: 062366-R5F64165DFD Packaging: Tray Core Processor: R32C/100 Number of I/O: 120 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 34x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 40K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 062366-R5F64165DFD
Packaging: Tray
Core Processor: R32C/100
Number of I/O: 120
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x10b, D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LFQFP (20x20)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 40K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-R5F64165DFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-R5F64165DFD
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-R5F64165DFD
IC MCU 32BIT 384KB FLASH 144QFP Product overview: R5F64165DFD from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64165DFD can be used for catalog matching and distributor lookup.

IC MCU 32BIT 384KB FLASH 144QFP Product overview: R5F64165DFD from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64165DFD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 062366-R5F64165DFD 685-R5F64165DFD
Product Name Embedded - Embedded - Microcontrollers - R5F64165DFD 32-bit 32BIT 384KB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 50 MHz
RAM 384 KB 40 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details