R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32BIT 384KB 100LFQFP
IC MCU 16/32BIT 384KB 100LFQFP
16-bit Microcontrollers - MCU R32C111 384+8KB 3/5V -40TO+85C 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64115DFB#U0-ND | R5F64115DFB#U0 | R5F64115DFB#U0 | R5F64115DFB#U0 | R5F64115DFB#U0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||
| RAM | 40 KB | 40 KB | 40 KB | ||
| ROM | 384 KB |