R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 512KB (512K x 8) FLASH 100-TFLGA (5.5x5.5)
IC MCU 16/32BIT 512KB 100TFLGA
16-bit Microcontrollers - MCU R32C111 FL 512/63 100LGA 3.0-5.5V -20/85
R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 512KB (512K x 8) FLASH 100-TFLGA (5.5x5.5)
IC MCU 16/32BIT 512KB 100TFLGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64112NLG#U0-ND | R5F64112NLG#U0 | R5F64112NLG#U0 | R5F64112NLG#U0 | R5F64112NLG#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||
| RAM | 63 KB | 63 KB | 63 KB | ||
| ROM | 512 KB |