R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32BIT 384KB 100LFQFP
16-bit Microcontrollers - MCU MCU 3/5V 384K/63K -40TO+85C 100-LQFP
IC MCU 16/32BIT 384KB 100LFQFP
R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
R32C/100 M16C/R32C/100/111 Microcontroller IC 16/32-Bit 50MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64111DFB#U0-ND | R5F64111DFB#U0 | R5F64111DFB#U0 | R5F64111DFB#U0 | R5F64111DFB#U0 | R5F64111DFB#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | |||||
| RAM | 63 KB | 63 KB | 63 KB | 63 KB | ||
| ROM | 384 KB |