IC MCU 32BIT 1MB FLASH 144LFQFP
32-bit Microcontrollers - MCU MCU 3V 1024K PB-Free 144-LQFP
IC MCU 32BIT 1MB FLASH 144LFQFP
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F61668RZN50FPV | R5F61668RZN50FPV | R5F61668RZN50FPV | R5F61668RZN50FPV |
| Product Name | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | ||
| Clock Speed | 50 MHz | 50 MHz | ||
| RAM | 56 KB | 56 KB | ||
| ROM Type | Flash; FLASH |