Manufacturer: Renesas Electronics America
Win Source Part Number: 931449-R5F61668RN50F
Series: H8® H8SX/1600
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8SX series Microcontroller IC 32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Core Processor: H8SX
Speed: 50MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SCI, SmartCard, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 92
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: External
Supply Voltage: 3V ~ 3.6V
Family Name: R5F61668
Categories: Integrated Circuits (ICs)
Case / Package: 144-LFQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
32-bit Microcontrollers - MCU MCU 3V 1MB Pb-free 144-LQFP
IC MCU 32BIT 1MB FLASH 144LFQFP
IC MCU 32BIT 1MB FLASH 144LFQFP
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LFQFP
MCU, 32BIT, 50MHZ, LQFP-144; Product Range:H8SX Family, H8SX/1600 Series, H8SX/1668R Group Microcontrollers; Architecture:H8SX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:1MB; RAM Memory Size:56KB; No. of Pins:144Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 931449-R5F61668RN50FPV | R5F61668RN50FPV-ND | R5F61668RN50FPV | R5F61668RN50FPV | R5F61668RN50FPV | R5F61668RN50FPV | R5F61668RN50FPV | 23AH3487 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F61668RN50FPV | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 32Bit, 50Mhz, Lqfp-144; Product Range Renesas |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 1000 KB | 56 KB | 56 KB | 56 KB | 56 KB | 56 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts |