Win Source Part Number: 1357325-R5F61668MD50
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
Mfr: Renesas Electronics America Inc
Series: *
Package: Bulk
Product Status: Active
Base Product Number: R5F61668
HTSUS: 8542.31.0001
32-bit Microcontrollers - MCU MCU 3V 1024K I-temp PB-free 144-LQFP Product overview: R5F61668MD50FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F61668MD50FPV can be used for catalog matching and distributor lookup.
MCU 3V 1024K I-TEMP PB-FREE 144-
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1357325-R5F61668MD50FPV | 685-R5F61668MD50FPV | 559-R5F61668MD50FPV-ND | R5F61668MD50FPV |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 3V Embedded Microcontroller MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | ||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | ||
| Clock Speed | 50 MHz | |||
| Bits | 8 Bit; Other; A/D 8x10b SAR; D/A 2x8b | |||
| RAM | 56 KB |