H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)
32-bit Microcontrollers - MCU MCU 3V 512K PB-free 145 LGA
IC MCU 32BIT 512KB FLSH 145TFLGA
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)
IC MCU 32BIT 512KB FLSH 145TFLGA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F61665N50LGV-ND | R5F61665N50LGV | R5F61665N50LGV | R5F61665N50LGV | R5F61665N50LGV |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 8x10b; D/A 2x10b | ||||
| RAM | 40 KB | 40 KB | 40 KB | ||
| ROM | 512 KB |