IC MCU 32BIT 512KB FLSH 144LFQFP Product overview: R5F61665N50FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F61665N50FPV can be used for catalog matching and distributor lookup.
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Win Source Part Number: 968847-R5F61665N50FP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8SX/1600
Core Processor: H8SX
Speed: 50MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SCI, SmartCard, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 92
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 40K x 8
Data Converters: A/D 8x10b; D/A 2x10b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F61665
Product Status: Not For New Designs
IC MCU 32BIT 512KB FLSH 144LFQFP
IC MCU 32BIT 512KB FLSH 144LFQFP
IC MCU 32BIT 512KB FLSH 144LFQFP
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
32-bit Microcontrollers - MCU MCU 3V 512K PB-free 144-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F61665N50FPV | R5F61665N50FPV-ND | 968847-R5F61665N50FPV | R5F61665N50FPV | R5F61665N50FPV | R5F61665N50FPV | R5F61665N50FPV | R5F61665N50FPV | R5F61665N50FPV |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 40 KB | 40 KB | 512 KB | 40 KB | 40 KB | 40 KB | 40 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP |