IC MCU 32BIT 512KB FLSH 144LFQFP Product overview: R5F61664RN50FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F61664RN50FPV can be used for catalog matching and distributor lookup.
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Manufacturer: Renesas Electronics America
Win Source Part Number: 1241741-R5F61664RN50
Series: H8 H8SX/1600
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8SX
Speed: 50MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SCI, SmartCard, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 92
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 40K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: External
Supply Voltage: 3 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 144-LFQFP (20x20)
Introduction Date: March 21, 2007
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 60
IC MCU 32BIT 512KB FLSH 144LFQFP
IC MCU 32BIT 512KB FLSH 144LFQFP
32-bit Microcontrollers - MCU MCU 3V 512K PB-Free 144-LQFP
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F61664RN50FPV | R5F61664RN50FPV-ND | 1241741-R5F61664RN50FPV | R5F61664RN50FPV | R5F61664RN50FPV | R5F61664RN50FPV | R5F61664RN50FPV |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F61664RN50FPV | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 40 KB | 40 KB | 512 KB | 40 KB | 40 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | Other; 144-LQFP | QFP; Other; 144-LQFP | |||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |