Renesas Electronics Corporation Microcontrollers R5F61664RD50FPV

Description
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F61664RD50FPV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F61664RD50FPV-ND
Microcontrollers R5F61664RD50FPV-ND
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F61664RD50FPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F61664RD50FPV
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F61664RD50FPV
IC MCU 32BIT 512KB FLSH 144LFQFP Product overview: R5F61664RD50FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F61664RD50FPV can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 144LFQFP Product overview: R5F61664RD50FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F61664RD50FPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087409-R5F61664RD50FPV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087409-R5F61664RD50FPV
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087409-R5F61664RD50FPV
Win Source Part Number: 1087409-R5F61664RD50 FPV Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: H8® H8SX/1600 Core Processor: H8SX Speed: 50MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SCI, SmartCard, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 92 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 40K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 3.6V Alternative Parts (Cross-Reference): R5F61665N50FPV; DF61664W50FPV; DF61664N50FPV; MC56F8167VPYE; S912XEQ512J3CAGR; S912XEQ512J3MAG; ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-R5F61664RD50FPV ,RENRNSR5F61664RD50F PV

Win Source Part Number: 1087409-R5F61664RD50FPV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8SX/1600
Core Processor: H8SX
Speed: 50MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SCI, SmartCard, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 92
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 40K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): R5F61665N50FPV; DF61664W50FPV; DF61664N50FPV; MC56F8167VPYE; S912XEQ512J3CAGR; S912XEQ512J3MAG;
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-R5F61664RD50FPV,RENRNSR5F61664RD50FPV

Buy Now Datasheet
Microcontrollers - R5F61664RD50FPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F61664RD50FPV
Microcontrollers R5F61664RD50FPV
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Microcontrollers - R5F61664RD50FPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F61664RD50FPV
Microcontrollers R5F61664RD50FPV
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F61664RD50FPV
32-bit Microcontrollers - MCU R5F61664RD50FPV
32-bit Microcontrollers - MCU MCU 3V 512K I-temp PB-Free 144-LQFP

32-bit Microcontrollers - MCU MCU 3V 512K I-temp PB-Free 144-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - R5F61664RD50FPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F61664RD50FPV
Embedded - Microcontrollers R5F61664RD50FPV
IC MCU 32BIT 512KB FLSH 144LFQFP

IC MCU 32BIT 512KB FLSH 144LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F61664RD50FPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F61664RD50FPV
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F61664RD50FPV
IC MCU 32BIT 512KB FLSH 144LFQFP

IC MCU 32BIT 512KB FLSH 144LFQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F61664RD50FPV-ND 685-R5F61664RD50FPV 1087409-R5F61664RD50FPV R5F61664RD50FPV R5F61664RD50FPV R5F61664RD50FPV R5F61664RD50FPV R5F61664RD50FPV
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits 8 Bit; Other; A/D 8x10b; D/A 2x8b
RAM 40 KB 40 KB 512 KB 40 KB 40 KB 40 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CI8RMCAKXUMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers