The R5F61663MN50FPV is a 32-bit microcontroller from the H8SX/1600 series by Renesas Electronics, featuring a maximum operating frequency of 50 MHz. It includes 384 KB of flash memory and 40 KB of RAM, making it suitable for various embedded applications. The device is packaged in a 144-pin LQFP format, which facilitates integration into compact designs. This microcontroller is designed for standard applications, including consumer electronics and industrial control systems. It is important to verify the latest specifications and compatibility for specific project requirements before procurement.
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 384KB FLSH 144LFQFP
IC MCU 32BIT 384KB FLSH 144LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F61663MN50FPV-ND | R5F61663MN50FPV | R5F61663MN50FPV | R5F61663MN50FPV |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||
| RAM | 40 KB | 40 KB | 40 KB | |
| ROM | 384 KB |