Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087410-R5F61658RN50
Mounting: SMD (SMT)
Frequency: 50 MHz
Number of Pins: 120
Categories: OEM Parts(O-R)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1087410-R5F61658RN50FPV |
| Product Name | OEM Parts - OEM Parts (O - R) - R5F61658RN50FPV |