IC MCU 16BIT FLASH SMD
H8SX H8SX/1655 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)
IC MCU 16BIT FLASH SMD
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F61655N50LGV | R5F61655N50LGV | R5F61655N50LGV |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 40 KB | 40 KB |