32-bit Microcontrollers - MCU H8SX/1648F 1MB Flash/56K FP-144 Product overview: R5F61648AN50FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F61648AN50FPV can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033264-R5F61648AN50
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 1 MB
Interface: I2C, SCI
RAM Size: 56 kB
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 50 MHz
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 97
Number of Timers/Counters: 24
H8SX/1648F 1MB FLASH/56K FP-144
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F61648AN50FPV | 1033264-R5F61648AN50FPV | 559-R5F61648AN50FPV-ND |
| Product Name | 32-bit 1MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F61648AN50FPV | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit |
| Package Type | Other; Tray | QFP; Other; LQFP | LFQP; Other; 144-LQFP |
| Number | 24 | ||
| RAM | 0.0560 KB | 56 KB | |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts |