IC MCU 32BIT 1MB FLASH 100LQFP
RXv3 RX Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F572TKEGFP#10-ND | R5F572TKEGFP#10 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 200 MHz | 200 MHz |
| Bits | Other; A/D 24x12b; D/A 2x12b | |
| RAM | 128 KB | 128 KB |
| ROM | 1000 KB |