IC MCU 32BIT 512KB FLSH 100LQFP
RXv3 RX Microcontroller IC 32-Bit 200MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 512KB FLSH 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F572TFEGFP#30-ND | R5F572TFEGFP#30 | R5F572TFEGFP#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz |
| Bits | Other; A/D 24x12b; D/A 2x12b | ||
| RAM | 128 KB | 128 KB | 128 KB |
| ROM | 512 KB |