RXv3 RX72T Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
32-bit Microcontrollers - MCU RX72T 512KB/128KB 100QFP PGA USB
RXv3 RX72T Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 512KB FLSH 100LFQFP
IC MCU 32BIT 512KB FLSH 100LFQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F572TFCDFP#30-ND | R5F572TFCDFP#30 | R5F572TFCDFP#30 | R5F572TFCDFP#30 | R5F572TFCDFP#30 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |