RX72N MCU 4MB/1MB 100QFP -40/+85C Encryp
RX72N MCU 4MB/1MB 100QFP -40/+85C Encryp
RX72N MCU 4MB/1MB 100QFP -40/+85C Encryp
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 100-LFQFP (14x14)
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 4MB FLASH 100LFQFP
IC MCU 32BIT 4MB FLASH 100LFQFP
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2627161 | 559-R5F572NNHDFP#30-ND | R5F572NNHDFP#30 | R5F572NNHDFP#30 | R5F572NNHDFP#30 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| ROM | 4096 KB | 4000 KB | |||
| Package Type | QFP; Other; LFQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP | |
| Pin Count | 100 | 100 | |||
| Clock Speed | 240 MHz | 240 MHz | 240 MHz |