Renesas Electronics Corporation Microcontrollers R5F572NDHDFB#30

Description
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F572NDHDFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F572NDHDFB#30-ND
Microcontrollers 559-R5F572NDHDFB#30-ND
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Microcontrollers - R5F572NDHDFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F572NDHDFB#30
Microcontrollers R5F572NDHDFB#30
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F572NDHDFB#30 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F572NDHDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F572NDHDFB#30
IC MCU 32BIT 2MB FLASH 144LFQFP

IC MCU 32BIT 2MB FLASH 144LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F572NDHDFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F572NDHDFB#30
Embedded - Microcontrollers R5F572NDHDFB#30
IC MCU 32BIT 2MB FLASH 144LFQFP

IC MCU 32BIT 2MB FLASH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F572NDHDFB#30-ND R5F572NDHDFB#30 R5F572NDHDFB#30 R5F572NDHDFB#30
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 240 MHz 240 MHz 240 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 1000 KB 1000 KB 1000 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers