RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
32BIT MCU RX72N 2MB LFQFP100 -40/+85C
32BIT MCU RX72N 2MB LFQFP100 -40/+85C
32BIT MCU RX72N 2MB LFQFP100 -40/+85C
IC MCU 32BIT 2MB FLASH 100LFQFP
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 2MB FLASH 100LFQFP
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F572NDDDFP#30-ND | 2627158 | R5F572NDDDFP#30 | R5F572NDDDFP#30 | R5F572NDDDFP#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | ||
| Bits | Other; A/D 22x12b; D/A 1x12b | ||||
| RAM | 1000 KB | 1000 KB | 1000 KB | ||
| ROM | 2000 KB | 4096 KB |