Renesas Electronics Corporation Microcontrollers R5F572NDDDFP#10

Description
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F572NDDDFP#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F572NDDDFP#10-ND
Microcontrollers 559-R5F572NDDDFP#10-ND
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F572NDDDFP#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F572NDDDFP#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F572NDDDFP#10
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F572NDDDFP#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F572NDDDFP#10
Embedded - Microcontrollers R5F572NDDDFP#10
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F572NDDDFP#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F572NDDDFP#10
Microcontrollers R5F572NDDDFP#10
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F572NDDDFP#10-ND R5F572NDDDFP#10 R5F572NDDDFP#10 R5F572NDDDFP#10
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 240 MHz 240 MHz 240 MHz
Bits Other; A/D 22x12b; D/A 1x12b
RAM 1000 KB 1000 KB 1000 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers