Renesas Electronics Corporation Microcontrollers R5F572NDDDFB#30

Description
32BIT MCU RX72N 2MB LFQFP144 -40/+85C
Request a Quote Datasheet
Description
32BIT MCU RX72N 2MB LFQFP144 -40/+85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2627155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2627155
Microcontrollers 2627155
32BIT MCU RX72N 2MB LFQFP144 -40/+85C

32BIT MCU RX72N 2MB LFQFP144 -40/+85C

Supplier's Site
Microcontrollers - 2627156P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2627156P
Microcontrollers 2627156P
32BIT MCU RX72N 2MB LFQFP144 -40/+85C

32BIT MCU RX72N 2MB LFQFP144 -40/+85C

Supplier's Site
Microcontrollers - 2627156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2627156
Microcontrollers 2627156
32BIT MCU RX72N 2MB LFQFP144 -40/+85C

32BIT MCU RX72N 2MB LFQFP144 -40/+85C

Supplier's Site
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F572NDDDFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F572NDDDFB#30
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F572NDDDFB#30
IC MCU 32BIT 2MB FLASH 144LFQFP Product overview: R5F572NDDDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F572NDDDFB#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144LFQFP Product overview: R5F572NDDDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F572NDDDFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1350503-R5F572NDDDFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1350503-R5F572NDDDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1350503-R5F572NDDDFB#30
Win Source Part Number: 1350503-R5F572NDDDFB #30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: RX72N Core Processor: RXv3 Speed: 240MHz Package: Tray Standard Package: 60 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD, QSPI, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 1M x 8 Data Converters: A/D 29x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F572

Win Source Part Number: 1350503-R5F572NDDDFB#30
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RX72N
Core Processor: RXv3
Speed: 240MHz
Package: Tray
Standard Package: 60
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD, QSPI, SCI, SPI, SSI, USB OTG
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 1M x 8
Data Converters: A/D 29x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F572

Buy Now Datasheet
Microcontrollers - 559-R5F572NDDDFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F572NDDDFB#30-ND
Microcontrollers 559-R5F572NDDDFB#30-ND
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Microcontrollers - R5F572NDDDFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F572NDDDFB#30
Microcontrollers R5F572NDDDFB#30
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F572NDDDFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F572NDDDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F572NDDDFB#30
IC MCU 32BIT 2MB FLASH 144LFQFP

IC MCU 32BIT 2MB FLASH 144LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F572NDDDFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F572NDDDFB#30
Embedded - Microcontrollers R5F572NDDDFB#30
IC MCU 32BIT 2MB FLASH 144LFQFP

IC MCU 32BIT 2MB FLASH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2627155 685-R5F572NDDDFB#30 1350503-R5F572NDDDFB#30 559-R5F572NDDDFB#30-ND R5F572NDDDFB#30 R5F572NDDDFB#30 R5F572NDDDFB#30
Product Name Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
ROM 2048 KB 32 KB 2000 KB
Package Type QFP; Other; LFQFP Other; Tray LFQP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP
Pin Count 144 144
RAM 1000 KB 2000 KB 1000 KB 1000 KB 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details