RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LFQFP
RXv3 RX72N Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F572NDDDFB#10-ND | R5F572NDDDFB#10 | R5F572NDDDFB#10 | R5F572NDDDFB#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | |
| Bits | Other; A/D 29x12b; D/A 2x12b | |||
| RAM | 1000 KB | 1000 KB | 1000 KB | |
| ROM | 2000 KB |