IC MCU 32BIT 4MB FLASH 100LQFP
IC MCU 32BIT 4MB FLASH 100LQFP
RXv3 RX Microcontroller IC 32-Bit 240MHz 4MB (4M x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F572MNDDFP#10-ND | R5F572MNDDFP#10 | R5F572MNDDFP#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz |
| Bits | Other; A/D 29x12b; D/A 2x12b | ||
| RAM | 1000 KB | 1000 KB | 1000 KB |
| ROM | 4000 KB |