IC MCU 32BIT 4MB FLASH 176LFQFP Product overview: R5F572MNDDFC#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F572MNDDFC#30 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1338574-R5F572MNDDFC
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RX700
Core Processor: RXv3
Speed: 240MHz
Package: Tray
Standard Package: 40
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD, QSPI, SCI, SPI, SSI, USB OTG
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 136
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 1M x 8
Data Converters: A/D 8x12b, 21x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F572
RXv3 RX700 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
32-bit Microcontrollers - MCU 32BIT MCU RX72M 4MB/1MB 176 QFP
IC MCU 32BIT 4MB FLASH 176LFQFP
IC MCU 32BIT 4MB FLASH 176LFQFP
RXv3 RX700 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F572MNDDFC#30 | 1338574-R5F572MNDDFC#30 | 559-R5F572MNDDFC#30-ND | R5F572MNDDFC#30 | R5F572MNDDFC#30 | R5F572MNDDFC#30 | R5F572MNDDFC#30 |
| Product Name | 32-bit 32BIT 4MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | 240 MHz | ||
| RAM | 1000 KB | 4000 KB | 1000 KB | 1000 KB | 1000 KB | ||
| ROM | 4000 KB | 32 KB | 4000 KB | ||||
| ROM Type | ROM; ROM | Flash; FLASH | Flash | Flash; FLASH |