RXv3 RX72M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LFQFP
32-bit Microcontrollers - MCU RX72M 2MB/1MB 176 QFP
RXv3 RX72M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LFQFP
IC MCU 32BIT 2MB FLASH 176LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F572MDDDFC#30-ND | R5F572MDDDFC#30 | R5F572MDDDFC#30 | R5F572MDDDFC#30 | R5F572MDDDFC#30 | R5F572MDDDFC#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | ||
| Bits | Other; A/D 29x12b; D/A 2x12b | |||||
| RAM | 1000 KB | 1000 KB | 1000 KB | 1000 KB | ||
| ROM | 2000 KB |