RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 4MB FLASH 176LFBGA
32-bit Microcontrollers - MCU RX71M MCU 4MB 512KB LFBGA176 Enc SDHI
IC MCU 32BIT 4MB FLASH 176LFBGA
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 4MB FLASH 176LFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F571MLHDBG#20-ND | R5F571MLHDBG#20 | R5F571MLHDBG#20 | R5F571MLHDBG#20 | R5F571MLHDBG#20 | R5F571MLHDBG#20 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | ||
| Bits | Other; A/D 8x12b, 21x12b; D/A 2x12 | |||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 4000 KB |