The R5F571MLCDLJ#20 is a 32-bit microcontroller from the RX71M group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 240 MHz and capable of delivering 480 DMIPS. It includes up to 4 MB of on-chip flash memory and 512 KB of SRAM, with a low power consumption of 0.2 mA/MHz. The microcontroller supports various communication interfaces, including IEEE 1588-compliant Ethernet MAC, high-speed USB 2.0, CAN, and multiple serial interfaces. It also features a 12-bit A/D converter, real-time clock, and optional encryption capabilities. The device operates within a temperature range of -40°C to +105°C and is designed for applications requiring robust performance and low power consumption.
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 100-TFLGA (7x7)
Microcontroller, 32-Bit, FLASH, RXV2 CPU, 240MHz, CMOS
IC MCU 32BIT 4MB FLASH 100TFLGA
32-bit Microcontrollers - MCU RX71M MCU 4MB 512KB TFLGA100 240MHz
IC MCU 32BIT 4MB FLASH 100TFLGA
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 100-TFLGA (7x7)
RXv2 RX Microcontroller IC 32-Bit 240MHz 4MB (4M x 8) FLASH 100-TFLGA (7x7)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F571MLCDLJ#20-ND | R5F571MLCDLJ#20 | R5F571MLCDLJ#20 | R5F571MLCDLJ#20 | R5F571MLCDLJ#20 | R5F571MLCDLJ#20 | R5F571MLCDLJ#20 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | |||
| Bits | Other; A/D 8x12b, 14x12b; D/A 1x12 | ||||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | |||
| ROM | 4000 KB |