Win Source Part Number: 1339994-R5F571MLCDFC
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RX71M
Core Processor: RXv2
Speed: 240MHz
Package: Tray
Standard Package: 40
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD, QSPI, SCI, SPI, SSI, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 127
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 512K x 8
Data Converters: A/D 8x12b, 21x12b; D/A 2x12
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F571
Product Status: Not For New Designs
IC MCU 32BIT 4MB FLASH 176LFQFP Product overview: R5F571MLCDFC#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F571MLCDFC#V0 can be used for catalog matching and distributor lookup.
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
MCU,RX71M,240MHz,409
MCU,RX71M,240MHz,409
32-bit Microcontrollers - MCU 32BIT MCU RX71M 4MB 552kB 176LQFP-40/85C
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 4MB FLASH 176LFQFP
IC MCU 32BIT 4MB FLASH 176LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1339994-R5F571MLCDFC#V0 | 685-R5F571MLCDFC#V0 | R5F571MLCDFC#V0-ND | 1262514P | 1262514 | R5F571MLCDFC#V0 | R5F571MLCDFC#V0 | R5F571MLCDFC#V0 | R5F571MLCDFC#V0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 4MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | 240 MHz | ||||
| RAM | 4000 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | |||
| ROM | 64 KB | 4000 KB | 4000 KB | 4000 KB | |||||
| ROM Type | Flash; FLASH | ROM; ROM | Flash | Flash; FLASH |