Renesas Electronics Corporation Microcontrollers R5F571MJGDFP#10

Description
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F571MJGDFP#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F571MJGDFP#10-ND
Microcontrollers 559-R5F571MJGDFP#10-ND
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)

RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F571MJGDFP#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F571MJGDFP#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F571MJGDFP#10
IC MCU 32BIT 3MB FLASH 100LFQFP

IC MCU 32BIT 3MB FLASH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F571MJGDFP#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F571MJGDFP#10
Embedded - Microcontrollers R5F571MJGDFP#10
IC MCU 32BIT 3MB FLASH 100LFQFP

IC MCU 32BIT 3MB FLASH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F571MJGDFP#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F571MJGDFP#10
Microcontrollers R5F571MJGDFP#10
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)

RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F571MJGDFP#10-ND R5F571MJGDFP#10 R5F571MJGDFP#10 R5F571MJGDFP#10
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 240 MHz 240 MHz 240 MHz
Bits Other; A/D 22x12b; D/A 1x12b
RAM 512 KB 512 KB 512 KB
ROM 3000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 841000037001 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers