Renesas Electronics Corporation Microcontrollers R5F571MJCDFB#10

Description
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F571MJCDFB#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F571MJCDFB#10-ND
Microcontrollers 559-R5F571MJCDFB#10-ND
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)

RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Microcontrollers - R5F571MJCDFB#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F571MJCDFB#10
Microcontrollers R5F571MJCDFB#10
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)

RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F571MJCDFB#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F571MJCDFB#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F571MJCDFB#10
IC MCU 32BIT 3MB FLASH 144LFQFP

IC MCU 32BIT 3MB FLASH 144LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F571MJCDFB#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F571MJCDFB#10
Embedded - Microcontrollers R5F571MJCDFB#10
IC MCU 32BIT 3MB FLASH 144LFQFP

IC MCU 32BIT 3MB FLASH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F571MJCDFB#10-ND R5F571MJCDFB#10 R5F571MJCDFB#10 R5F571MJCDFB#10
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 240 MHz 240 MHz 240 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 512 KB 512 KB 512 KB
ROM 3000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details